EN
  • EN
  • DE

SN74ALS621ADW

Part No SN74ALS621ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ALS621
Other Names TEXTISSN74ALS621ADW,SN74ALS621ADWE4,SN74ALS621ADWG4,SN74ALS621ADWE4,SN74ALS621ADWG4,2156-SN74ALS621ADW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259871-SN74ALS621ADW
Ultra Librarian 3D Model Ultra Librarian SN74ALS621ADW CAD Model

Description

Product Overview: SN74ALS621ADW from Texas Instruments

The SN74ALS621ADW is a high-performance, octal bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) logic family and is specifically engineered to provide bidirectional communication between data buses. The device features dual-enable inputs that allow for the direction of data flow to be easily controlled, making it an ideal choice for multiplexed data transmission systems.

Key Features

  • Octal Bidirectional Transceiver: The SN74ALS621ADW features eight bidirectional data lines, ensuring it can handle significant data throughput.
  • Direction Control: With two direction-control inputs (GAB and GBA), users can switch the direction of data flow from A to B or B to A, providing flexibility for different system architectures.
  • Output Enable Inputs: Separate output-enable inputs for each bus allow the transceiver outputs to be disabled and placed into a high-impedance state, which is essential for interfacing with bus-oriented systems.
  • Advanced Low-Power Schottky Technology: This technology ensures low power consumption while maintaining high switching speeds, making the SN74ALS621ADW suitable for high-performance applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial applications.

Applications

The SN74ALS621ADW is versatile and can be used in various applications, including:

  • Bus interface in microprocessor or microcontroller systems
  • Data communication systems
  • Signal buffering and bus driving for backplane and bus arbitration systems
  • Memory switching systems

Product Specifications

The SN74ALS621ADW comes in a 20-pin wide-body SOIC package, ensuring compatibility with standard surface-mount board layouts. It operates from a single 5V supply, which is common in digital systems, and features a typical power dissipation of 40mW, which is beneficial for power-sensitive designs.

For designers and engineers looking for reliable bus transceivers with proven performance, the SN74ALS621ADW from Texas Instruments is an excellent choice that combines functionality, efficiency, and versatility.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess