EN
  • EN
  • DE

AP2306GN-HF

Part No AP2306GN-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Capable of 2.5V gate drive, Lower on-resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145531-AP2306GN-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2306GN-HF CAD Model

Description

The AP2306GN-HF is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. Designed for high-efficiency applications, this MOSFET offers a low on-resistance, fast switching speed, and is Halogen-Free. These features make it suitable for use in DC-DC converters, load switches, and power management systems.

Applications:

  • DC-DC Converters
  • Load Switch
  • Power Management Systems
  • Synchronous Rectification
  • PWM Applications

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • Logic Level Gate Drive: Allows for easy interfacing with microcontrollers.
  • Halogen-Free: Compliant with environmental standards.
  • Surface Mount Package: Facilitates automated assembly.

Benefits:

  • Improved Efficiency: Results in reduced power dissipation and cooler operation.
  • Simplified Design: Requires fewer external components.
  • Enhanced Reliability: Provides stable performance in demanding applications.
  • Reduced Board Space: Compact package allows for smaller designs.
  • Environmentally Friendly: Meets environmental regulations.

Additional Details:

The AP2306GN-HF features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 6.3A. The gate threshold voltage (VGS(th)) is typically around 2.0V, making it compatible with logic-level gate drive circuits. It is available in a SOP-8 package. The operating junction temperature range is -55°C to +150°C. The low RDS(on) ensures minimal power dissipation during conduction, contributing to the overall system efficiency, particularly in high-frequency switching applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,200 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess