EN
  • EN
  • DE

AD774BRQ

Part No AD774BRQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 171826-AD774BRQ
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD774BRQ CAD Model

Description

The AD774BRQ is a state-of-the-art analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This device is designed to offer exceptional accuracy and speed, making it an ideal choice for a variety of demanding applications, such as medical imaging, data acquisition systems, and industrial automation.

Key Features

  • Precision Conversion: The AD774BRQ provides 16-bit resolution with no missing codes, ensuring precise data conversion from analog to digital form.
  • High-Speed Performance: With a conversion rate of up to 200 kSPS (kilo-samples per second), this ADC is capable of handling high-speed signals without sacrificing accuracy.
  • Low Power Consumption: Designed for efficiency, the AD774BRQ operates with a low power requirement, making it suitable for power-sensitive applications.
  • Flexible Interface: The device features a parallel data output format, which allows for easy integration with microprocessors and digital signal processors.
  • On-Chip Track and Hold: The built-in track and hold function simplifies the design of input stages and ensures accurate sampling of input signals.

Applications

The versatility of the AD774BRQ makes it a top choice for a wide range of applications. Its precision and speed are particularly beneficial in:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Instrumentation and Control Systems
  • High-speed Data Acquisition
  • Industrial Process Control

Product Specifications

The AD774BRQ is housed in a robust 28-pin PDIP (Plastic Dual In-line Package), ensuring reliable operation in various environments. It operates over a temperature range of -40°C to +85°C, catering to industrial-grade requirements. The device is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

With its combination of precision, speed, and low power consumption, the AD774BRQ from Analog Devices Inc. represents a superior choice for professionals seeking a high-quality ADC. Its robust feature set and flexible interface options make it an adaptable solution for a multitude of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess