EN
  • EN
  • DE

SPC5775BDK3MME2

Part No SPC5775BDK3MME2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 416MAPBGA / e200z7 series Microcontroller IC 32-Bit Dual-Core 220MHz 4MB (4M x 8) FLASH 416-MAPBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Core Processor e200z7
Core Size 32-Bit Dual-Core
Speed 220MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Number of I/O 293
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 40x12b eQADCx2
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BGA
Supplier Device Package 416-MAPBGA (27x27)
Base Product Number SPC5775
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935371593557,568-14628
Standard Package 200
Win Source Part Number 1019198-SPC5775BDK3MME2
Ultra Librarian 3D Model Ultra Librarian SPC5775BDK3MME2 CAD Model

Description

Product Overview: NXP SPC5775BDK3MME2

The NXP SPC5775BDK3MME2 is a state-of-the-art microcontroller designed to cater to the rigorous demands of automotive and industrial applications. As part of the Power Architecture family, it is built for performance, reliability, and versatility, making it an ideal choice for a wide range of high-end applications.

Key Features:

  • Advanced Core: The SPC5775BDK3MME2 is equipped with a dual-core Power Architecture e200z7, running at speeds up to 264 MHz, providing robust computational power for complex tasks.
  • Memory: It comes with an integrated 4 MB Flash memory and 592 KB of RAM, ensuring smooth operation and sufficient space for sophisticated applications.
  • Enhanced Safety: Safety features compliant with the ISO 26262 standard make this microcontroller suitable for safety-critical applications, with fault detection mechanisms to ensure reliable operation.
  • Connectivity: Multiple communication interfaces including Ethernet, FlexRay, LIN, and CAN modules provide versatile connectivity options for various automotive networks.
  • Timers and ADCs: The inclusion of advanced timers, multiple Analog-to-Digital Converters (ADCs), and Digital-to-Analog Converters (DACs) support precise control and sensor interfacing.

Applications:

The SPC5775BDK3MME2 is engineered for high-performance applications within the automotive sector, such as engine management systems, transmission control units, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial automation and control systems where precision and reliability are paramount.

Development Support:

Developers can take advantage of NXP's comprehensive suite of development tools for the SPC5775BDK3MME2, including software drivers, operating systems, and integrated development environments (IDEs). This support accelerates the development process and helps bring products to market faster.

In summary, the NXP SPC5775BDK3MME2 microcontroller offers a powerful combination of processing capability, memory capacity, safety features, and connectivity options, making it an exceptional choice for designers and engineers looking for a high-performance solution in automotive and industrial applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.1321 $58.1321
3+ $47.6982 $143.0946
4+ $46.2076 $184.8304
5+ $44.7170 $223.5850
6+ $43.2265 $259.3590
8+ $38.7548 $310.0384
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess