EN
  • EN
  • DE

SN65HVD56DR

Part No SN65HVD56DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH OUTPUT FULL-DUPLEX RS-485 DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252755-SN65HVD56DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65HVD56DR CAD Model

Description

Product Overview: Texas Instruments SN65HVD56DR

The SN65HVD56DR is a versatile and robust RS-485 transceiver from Texas Instruments, designed to facilitate reliable communication in industrial and network applications. This integrated circuit is part of the SN65HVD5x series, which is renowned for its ability to operate in harsh electrical environments while maintaining signal integrity and reducing electromagnetic interference (EMI).

Key Features

  • Bus-Pin ESD Protection: The SN65HVD56DR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's longevity and reliability in electrically noisy environments.
  • Signaling Rate: Capable of a signaling rate up to 3.3 Mbps, this transceiver can be used for high-speed data transmission, making it suitable for a wide range of applications including industrial control systems, building automation, and networked communication devices.
  • Wide Supply Range: The device operates over a wide supply range of 3.3V to 5V, providing design flexibility and compatibility with a variety of logic levels and power systems.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage to the device in the event of excessive power dissipation, such as from a short-circuit condition.
  • Differential Output: The differential output exceeds the minimum RS-485 requirements, which enhances the signal quality and increases noise immunity.
  • Low Power Consumption: With its low power consumption, the SN65HVD56DR is an energy-efficient choice for modern electronic systems.

Applications

  • Industrial Control Networks
  • Building Automation
  • Factory Automation
  • Automated Service Kiosks
  • Telecommunications Systems

The SN65HVD56DR is available in an 8-pin SOIC package, making it compact and easy to integrate into PCB designs. Its robustness and high level of integration make it an excellent choice for designers looking to implement RS-485 communication interfaces with minimal external components and PCB space.

With the Texas Instruments reputation for quality and support, the SN65HVD56DR is a reliable and efficient solution for your data communication needs, providing both performance and durability in a single, small-footprint component.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess