EN
  • EN
  • DE

SN74ALS520DWRG4

Part No SN74ALS520DWRG4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 20ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number SN74ALS5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259095-SN74ALS520DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS520DWRG4 CAD Model

Description

SN74ALS520DWRG4 - Texas Instruments

The SN74ALS520DWRG4 is a high-performance integrated circuit from the reputable semiconductor manufacturer Texas Instruments (TI). This device is part of the Advanced Low-Power Schottky (ALS) logic family, known for combining low power consumption with high speed and a wide operating voltage range.

As an 8-bit identity comparator, the SN74ALS520DWRG4 is designed to compare two 8-bit words and provide an output indication of their equality. It is commonly used in various digital applications such as data processing systems, control systems, and communication devices where data comparison is required.

Key Features:

  • Logic Type: Identity Comparator
  • Number of Bits: 8 bits
  • Output Type: Active Low
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

The SN74ALS520DWRG4 offers a compact solution in a SOIC-20 package, making it suitable for space-constrained applications. Its surface mount design allows for efficient assembly in printed circuit boards (PCBs), contributing to modern, streamlined electronic designs.

Reliability is a hallmark of TI's products, and the SN74ALS520DWRG4 is no exception. It operates over an extended temperature range, ensuring performance in diverse environments. With a typical propagation delay of only a few nanoseconds, this device is optimized for systems that require fast and accurate data comparison.

Whether for industrial applications, computing, or communication systems, the SN74ALS520DWRG4 provides a dependable solution for digital comparison tasks. Its ease of integration, coupled with TI's support and resources, makes it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8BIT 20SO
Lowest to $2.3283
Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess