EN
  • EN
  • DE

SN74ALS245AJ

Part No SN74ALS245AJ
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Bus Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094864-SN74ALS245AJ
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS245AJ CAD Model

Description

The SN74ALS245AJ is a high-quality octal bus transceiver from Texas Instruments, designed to provide bidirectional communication between data buses. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its perfect balance between speed and power consumption, making it an ideal choice for interfacing with 8-bit microprocessors or microcontrollers where efficient data transfer is essential.

Key Features

  • Octal Bidirectional Transceiver: Features eight bidirectional lines that allow data flow in either direction, facilitating communication between two buses.
  • 3-State Outputs: The 3-state output configuration enables the transceiver to either drive the data bus, receive from it, or be in a high-impedance state, allowing for bus arbitration and isolation.
  • Wide Operating Voltage Range: Compatible with a variety of systems due to its 4.5V to 5.5V operating voltage range.
  • Direct Bus Connection: The SN74ALS245AJ can be directly connected to the bus-oriented systems, simplifying the design and reducing the need for additional interfacing components.
  • Low Power Consumption: As part of the ALS series, this device consumes less power compared to many other logic families, which helps in building energy-efficient systems.

Applications

The SN74ALS245AJ is versatile and can be used in a plethora of applications including:

  • Data transfer between two buses in microprocessor or microcontroller-based systems.
  • Memory switching in computing and data storage devices.
  • Interface conversion in multi-standard digital systems.
  • Signal buffering and isolation in complex digital circuits.

Quality and Reliability

As with all Texas Instruments products, the SN74ALS245AJ is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Its robust design is suitable for industrial, commercial, and even automotive applications where operational integrity is critical.

Package and Availability

The SN74ALS245AJ comes in a 20-pin ceramic dual-inline package (J-leaded), which is known for its durability and ease of mounting on printed circuit boards. Check with authorized distributors or directly with Texas Instruments for availability and bulk ordering options.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess