EN
  • EN
  • DE

PIC16F1508T-I/SS

Part No PIC16F1508T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP / PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F1508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F1508T-I/SSTR,PIC16F1508T-I/SSCT,PIC16F1508T-I/SSDKR,PIC16F1508T-I/SS-ND
Standard Package 1,600
Win Source Part Number 967304-PIC16F1508T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1508T-I/SS CAD Model

Description

The PIC16F1508T-I/SS is a high-performance, 8-bit microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This microcontroller is part of the extensive PIC family, known for its versatility and reliability in a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Core: The device features a PIC16 architecture with a CPU speed of up to 20 MIPS (Million Instructions Per Second), allowing for quick processing and efficient power usage.
  • Memory: It comes equipped with 7 KB of flash memory and 512 bytes of RAM, providing ample space for program storage and smooth operation.
  • I/O Pins: The MCU offers 18 versatile input/output pins, giving developers the flexibility to connect a variety of peripherals and implement complex functionalities.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, enabling easy integration with other devices and systems.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, as well as two comparators, adding to its capabilities in handling analog signals and sensors.
  • Timers and PWM: With three timers and two PWM modules, the PIC16F1508T-I/SS can manage time-related tasks and control motor speeds or LED dimming with precision.
  • Operating Voltage: It operates within a range of 2.0V to 5.5V, catering to both low-power and standard applications.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable performance under harsh conditions.
  • Packaging: The MCU is available in an SSOP-20 package, making it compact and suitable for space-constrained applications.

Applications

The PIC16F1508T-I/SS is ideal for a variety of applications, such as:

  • Automotive systems
  • Home appliances
  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Power management systems

Overall, the PIC16F1508T-I/SS from Microchip Technology stands out as a robust and feature-rich microcontroller that can meet the demands of modern embedded systems. Its blend of performance, memory, and peripherals, along with its adaptability across various industries, make it an excellent choice for designers and engineers.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9041 $54.2460
120+ $0.8458 $101.4960
185+ $0.8167 $151.0895
265+ $0.7583 $200.9495
345+ $0.7292 $251.5740
430+ $0.7000 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess