Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74ALS153
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1253707-SN74ALS153D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS153D CAD Model

Description

Product Overview: SN74ALS153D Dual 4-Line to 1-Line Data Selectors/Multiplexers

The SN74ALS153D from Texas Instruments is a high-performance, dual 4-line to 1-line data selector/multiplexer that is designed to provide efficient data routing for a wide range of digital applications. This integrated circuit is part of the advanced low-power Schottky (ALS) logic family, which is known for its balance between speed and power consumption, making it an ideal choice for interfacing with high-speed logic systems.

This versatile component features two individual 4-line to 1-line selectors/multiplexers, each with its own input and output. The SN74ALS153D allows for the selection of one line of data from up to four sources, which can be useful in applications where data from multiple sources needs to be sent to a single destination, such as in data switching, routing, and signal multiplexing.

The device has a typical propagation delay time of 11 ns, ensuring fast response times for critical applications. It operates over a wide voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels. Additionally, the SN74ALS153D has a low power consumption, with a typical power dissipation of 20 mW, which is beneficial for power-sensitive designs.

The SN74ALS153D is offered in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT), allowing for a compact design footprint. Its robust design ensures that it can operate within an industrial temperature range of -40°C to 85°C, providing reliable performance even in harsh environments.

Key features of the SN74ALS153D include:

  • Dual 4-line to 1-line configuration
  • Wide operating voltage range (4.5V to 5.5V)
  • Low power consumption (20 mW typical)
  • Fast propagation delay time (11 ns typical)
  • Compatible with TTL logic levels
  • Operational temperature range of -40°C to 85°C
  • Available in a 16-pin SOIC package

With its combination of speed, power efficiency, and versatility, the Texas Instruments SN74ALS153D is a reliable choice for designers looking to implement efficient data selection and multiplexing in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X2:4 16SOIC
Lowest to $0.7695
ECAD model for CD4555BM
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16SO
Lowest to $0.2907
ECAD model for 74HCT157D,653
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16TSSOP
Lowest to $0.5955
ECAD model for 74CB3Q3257PW-Q100J
ON Semiconductor
IC DECODER/DEMUX 1X3:8 16SOIC / Decoder/Demultiplexer 1 x 3:8 16-SOIC
Lowest to $0.0901
ECAD model for NLV74HC238ADR2G
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ECAD model for 74HC138DB,118
Texas Instruments
DUAL FET BUS SWITCH 5-V BUS SWITCH WITH-2-V UNDERSHOOT PROTECTION | IC FET BUS SWITCH DUAL 8TSSOP
Need more? Email Us
ECAD model for SN74CBT3306CPWRG4
ON Semiconductor
MULTIPLEXER, LVC/LCX/Z SERIES, 1
Need more? Email Us
ECAD model for NC7SZ157P6X-F40
Maxim Integrated
IC MULTIPLEXER 4:1 20TQFN / 2 Circuit IC Switch 4:1 1.5Ohm 20-TQFN (5x5)
Lowest to $3.8304
ECAD model for MAX14778ETP+
NXP / Nexperia
IC I3C BI-DIR SWITCH XQFN10
Lowest to $1.5339
ECAD model for P3S0200GMX

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9926 $59.7780
70+ $1.6350 $114.4500
110+ $1.5839 $174.2290
150+ $1.5328 $229.9200
190+ $1.4818 $281.5420
255+ $1.3284 $338.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention