EN
  • EN
  • DE
  • IT

P3S0200GMX

Part No P3S0200GMX
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC I3C BI-DIR SWITCH XQFN10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type Bus Switch
Independent Circuits 2
Current - Output High, Low -
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-XFQFN
Supplier Device Package 10-XQFN (1.55x2)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371222-P3S0200GMX
Ultra Librarian 3D Model Ultra Librarian P3S0200GMX CAD Model

Description

Introducing the NXP P3S0200GMX Microcontroller

The NXP P3S0200GMX is a state-of-the-art microcontroller that is designed to meet the demanding needs of modern embedded systems. This powerful MCU is part of NXP's renowned product lineup, known for its high performance, reliability, and advanced features. The P3S0200GMX is well-suited for a wide range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • Advanced Core: At the heart of the P3S0200GMX is an efficient and powerful core that ensures smooth and fast processing of complex tasks. This allows for improved system response and supports sophisticated algorithms.
  • Memory Capabilities: The microcontroller comes with ample memory resources, including flash memory and RAM, which are essential for storing firmware, running applications, and handling data operations.
  • Connectivity Options: With a range of connectivity options, the P3S0200GMX facilitates easy integration into various systems. It supports standard communication protocols, enabling it to connect with other devices, sensors, and networks seamlessly.
  • Robust Security: Security is a top priority in today's connected world, and the P3S0200GMX addresses this with its built-in security features. These features protect against unauthorized access and ensure the integrity of the device's operation.
  • Energy Efficiency: Designed with energy efficiency in mind, the P3S0200GMX is ideal for battery-powered applications or those requiring low power consumption without sacrificing performance.
  • Development Support: NXP provides comprehensive development support for the P3S0200GMX, including software libraries, development tools, and reference designs. This support helps to accelerate the development process and reduce time-to-market.

Applications:

The versatility of the NXP P3S0200GMX makes it an excellent choice for a variety of applications. Its robust feature set is particularly beneficial for:

  • Industrial automation systems that require precise control and real-time processing.
  • Automotive applications, such as in-vehicle networking and sensor fusion, where reliability and performance are critical.
  • Smart home devices and IoT solutions that need secure connectivity and efficient power management.

Overall, the NXP P3S0200GMX microcontroller is a powerful component that can serve as the cornerstone of sophisticated electronic systems, driving innovation and efficiency across multiple industries.

You May Also Be Interested in

ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8562 $51.3720
145+ $0.7025 $101.8625
225+ $0.6806 $153.1350
305+ $0.6586 $200.8730
395+ $0.6367 $251.4965
530+ $0.5708 $302.5240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,696 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess