EN
  • EN
  • DE

NC7SZ157P6X-F40

Part No NC7SZ157P6X-F40
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, LVC/LCX/Z SERIES, 1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series *
Package Bulk
Product Status Active
Base Product Number NC7SZ157
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352706-NC7SZ157P6X-F40
Ultra Librarian 3D Model Ultra Librarian NC7SZ157P6X-F40 CAD Model

Description

The NC7SZ157P6X-F40 is a high-performance, single 2-input multiplexer from ON Semiconductor, designed to cater to the needs of modern electronic systems. This precision device is part of the 7SZ series, which is renowned for its low power consumption and compact footprint. The NC7SZ157P6X-F40 is an ideal choice for a wide range of applications, including data routing, signal gating, and function generation.

Manufactured with advanced silicon-gate CMOS technology, this multiplexer offers a significant advantage in terms of speed and power efficiency. It operates over a broad voltage range of 1.65V to 5.5V, making it compatible with most of the contemporary logic voltage levels. This feature ensures that the device can be integrated into both low-voltage and standard-voltage systems with ease.

The NC7SZ157P6X-F40 comes in a compact 6-lead MicroPak™ package, which is highly beneficial for space-constrained applications. Despite its small size, it does not compromise on performance. The multiplexer boasts a propagation delay of just 3.6ns at 5V, ensuring swift and reliable switching between the input signals.

ON Semiconductor has equipped this multiplexer with over-voltage tolerant inputs, which can handle input signals up to 5.5V even when the device is powered by a lower voltage. This feature provides additional protection against voltage spikes and increases the device's robustness in harsh electrical environments.

The NC7SZ157P6X-F40 is characterized for operation from -40°C to +85°C, making it suitable for industrial applications that require reliable performance under extreme temperature conditions. Additionally, its low on-resistance ensures minimal signal distortion, which is critical for maintaining signal integrity in complex circuits.

In summary, the ON Semiconductor NC7SZ157P6X-F40 is a versatile and efficient multiplexer that combines high speed, low power consumption, and a tiny footprint. Its robust design and compatibility with various logic levels make it an excellent choice for designers looking to optimize their system's performance while reducing overall power usage.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess