EN
  • EN
  • DE

SN74CBT3306CPWRG4

Part No SN74CBT3306CPWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL FET BUS SWITCH 5-V BUS SWITCH WITH-2-V UNDERSHOOT PROTECTION | IC FET BUS SWITCH DUAL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 74CBT3306
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254275-SN74CBT3306CPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT3306CPWRG4 CAD Model

Description

Product Overview: SN74CBT3306CPWRG4

The SN74CBT3306CPWRG4 is a high-performance integrated circuit from Texas Instruments, designed to provide efficient dual FET bus-switching functionality. This device is particularly suitable for applications that require the switching of signals with low ON-state resistance and minimal propagation delay.

Key Features

  • Switch Configuration: The device features a dual FET bus switch with a 1-of-1 configuration, offering precise control over signal paths.
  • Low ON-State Resistance: With an ON-state resistance of typically 5 ohms, the switch ensures minimal signal distortion and power loss during operation.
  • 5-V Tolerant Input: The control inputs are 5-V tolerant, enabling the device to be used in mixed-voltage environments without the need for additional level-shifting components.
  • Fast Switching Speed: The SN74CBT3306CPWRG4 boasts a quick switching speed, characterized by a propagation delay of typically 0.25 ns, facilitating high-speed data transfer and signal processing.
  • Low Power Consumption: Its low quiescent current consumption and the absence of a power-down mode make it an energy-efficient choice for battery-powered and low-power applications.
  • Wide Operating Temperature Range: The device operates reliably over an industrial temperature range of -40°C to 85°C, making it suitable for a variety of challenging environments.

Applications

The SN74CBT3306CPWRG4 is versatile and can be used in various applications, including:

  • Signal gating
  • Bus isolation
  • Backplane switching
  • Hot-swapping and hot-docking
  • Capacitance buffering

Packaging and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 8 pins, the SN74CBT3306CPWRG4 is designed for surface-mount technology, allowing for compact and efficient PCB layout designs. Texas Instruments is known for its commitment to quality, and this product complies with the company's stringent standards, ensuring reliability and performance consistency.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3639 $50.9460
335+ $0.2986 $100.0310
520+ $0.2892 $150.3840
715+ $0.2799 $200.1285
925+ $0.2706 $250.3050
1,240+ $0.2426 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,020 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess