The SN74AHCT574DBLE from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This device is designed to offer a robust buffering solution for a wide range of digital applications. With its advanced silicon-gate CMOS technology, it provides significant improvements in performance over equivalent LS-TTL series parts while maintaining the low power consumption and high noise immunity of CMOS technology.
Key Features
- Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with 5V systems.
- Output Current: Capable of driving ±8 mA at 5V, which is suitable for driving a wide range of loads.
- Data Rate: High-speed data transfer is supported, making it suitable for high-frequency applications.
- Edge-Triggered Design: Ensures reliable operation and synchronization with the system clock.
- 3-State Outputs: Facilitates bus-connected systems by providing the ability to send the output into a high-impedance state.
- Package: Available in a DBLE package, which is a compact and surface-mountable form factor.
Applications
The SN74AHCT574DBLE flip-flop is ideal for a broad range of applications that require high-speed data transmission and storage, including:
- Buffer/Storage Registers
- Shift Registers
- Data Communication Systems
- Computer Systems
- Instrumentation and Control Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74AHCT574DBLE is manufactured to the highest standards, ensuring consistent performance and durability for industrial and commercial applications. With the support of Texas Instruments' global supply chain and customer service, you can count on this flip-flop to be a reliable component of your electronic designs.