The SN74AHCT573PWRG4 is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. It is part of the 'AHCT' family, which signifies Advanced High-Speed CMOS technology with TTL-compatible inputs. This integrated circuit is specifically engineered to address the needs of high-speed and low-power applications, making it an ideal choice for a wide range of digital systems.
Key Features
- Logic Type: Octal D-Type Latch with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, which is compatible with 5V systems
- Output Drive Capability: Capable of driving up to 8 mA at 5V, providing robust signal driving to connected components
- IC Package Type: TSSOP (Thin Shrink Small Outline Package), with the package code 'PWR', which is suitable for surface-mount technology (SMT)
- Pin Count: 20 pins, providing the necessary connections for the eight latches and control signals
- Propagation Delay: Fast propagation delay times, ensuring quick response to input changes
- Temperature Range: Designed to operate over a broad temperature range, making it suitable for industrial applications
- RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it an environmentally friendly choice
Applications
The versatile SN74AHCT573PWRG4 is well-suited for a variety of applications, including:
- Buffering and interfacing in bus-oriented systems
- Temporary data storage and transfer
- Control systems and data management
- Communication systems and infrastructure
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT573PWRG4 is no exception. It is rigorously tested to meet high standards, ensuring stable performance and longevity in your electronic designs.
Ordering Information
The SN74AHCT573PWRG4 is available for order in various quantities, with options for reel or cut-tape packaging to accommodate different production requirements. For detailed ordering and pricing information, please visit the Texas Instruments website or contact an authorized distributor.