EN
  • EN
  • DE

LE28F4001CTS-12-MPB

Part No LE28F4001CTS-12-MPB
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 4MBIT 120NS 32TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-TSSOP
Win Source Part Number 206118-LE28F4001CTS-12-MPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE28F4001CTS-12-MPB CAD Model

Description

ON Semiconductor LE28F4001CTS-12-MPB Flash Memory

The ON Semiconductor LE28F4001CTS-12-MPB is a highly reliable, high-performance Flash memory chip that serves as an essential component in a wide array of electronic devices. Designed for applications that require quick access to data and long-term data retention, this memory chip is an ideal solution for embedded systems, automotive electronics, and various industrial applications.

Key Features:

  • Memory Capacity: This Flash memory chip comes with a capacity that is suitable for systems requiring moderate storage space for their firmware or data logging functions.
  • Access Speed: With a fast access time, the LE28F4001CTS-12-MPB ensures swift read operations, which is crucial for applications that need to boot quickly or retrieve data without delay.
  • Operating Voltage Range: The chip operates within a standard voltage range, making it compatible with most common electronic systems and ensuring energy-efficient performance.
  • Temperature Range: It is built to withstand a wide range of operating temperatures, ensuring reliability and stability in varying environmental conditions.
  • Package Type: The LE28F4001CTS-12-MPB comes in a robust package that is designed to be easily integrated into a variety of circuit boards and systems.
  • Longevity: ON Semiconductor is known for its commitment to quality and durability, and this Flash memory chip is no exception. It is designed for a long operational life, ensuring that devices continue to perform optimally over time.

Applications:

The versatility of the LE28F4001CTS-12-MPB makes it suitable for numerous applications, including:

  • Automotive control units where data integrity and endurance are critical.
  • Industrial automation systems requiring robust memory solutions for process control.
  • Consumer electronics where dependable storage is necessary for user settings and preferences.
  • Telecommunication devices that need to store firmware and configuration data reliably.

In conclusion, the ON Semiconductor LE28F4001CTS-12-MPB Flash memory chip is a top choice for designers and engineers looking for a reliable, high-speed data storage solution. Its combination of performance, durability, and flexibility makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess