EN
  • EN
  • DE

PCF8534AH/1,518

Part No PCF8534AH/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 60 SEGMENT 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LCD Driver 80-LQFP (12x12)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (12x12)
Family Name PCF85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935284829518, PCF8534AH/1-T, PCF8534AH/1-T-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930118-PCF8534AH/1,518
Ultra Librarian 3D Model Ultra Librarian PCF8534AH/1,518 CAD Model

Description

The PCF8534AH/1,518 is a state-of-the-art LCD driver, expertly designed and manufactured by NXP Semiconductors. This robust driver is engineered to deliver high-quality performance for a variety of liquid crystal displays. With its advanced features and capabilities, the PCF8534AH/1,518 is an ideal solution for driving small to medium-sized alphanumeric and graphical displays in a wide range of applications.

Key Features

  • Multiple Display Support: Capable of driving displays with up to 40 segments and supports various types of LCDs, making it highly versatile for different design needs.
  • Low Power Consumption: Designed for battery-powered devices, it offers a low-power consumption mode, which significantly extends the battery life of the end product.
  • Integrated Charge Pump: The built-in charge pump ensures that the LCD driving voltage is maintained at an optimal level, even if the supply voltage fluctuates, providing a stable display quality.
  • Flexible Interface Options: It includes an I²C-bus interface for easy communication with microcontrollers, making it simple to integrate into a variety of systems.
  • Extended Temperature Range: Designed to operate over an extended temperature range, making it suitable for use in harsh environmental conditions.

Applications

The PCF8534AH/1,518 is widely used in numerous applications, including but not limited to:

  • Consumer electronics (e.g., handheld devices, remote controls)
  • Automotive dashboards and control panels
  • Industrial displays
  • Medical equipment
  • Home appliances

Technical Specifications

Some of the technical specifications of the PCF8534AH/1,518 include:

  • Supply voltage: 2.5 V to 5.5 V
  • Operating temperature range: -40°C to +85°C
  • Package: SOT353-1

With its combination of performance, flexibility, and reliability, the NXP PCF8534AH/1,518 LCD driver is an excellent choice for developers looking to create sophisticated displays in their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess