EN
  • EN
  • DE

SN74AHCT240

Part No SN74AHCT240
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253628-SN74AHCT240
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT240 CAD Model

Description

The SN74AHCT240 from Texas Instruments is a high-performance octal buffer and line driver designed to interface with 5V systems. This integrated circuit features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers.

Key Features

  • Logic Family: AHCT
  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage Range: 4.5V to 5.5V, compatible with TTL levels
  • Drive Capability: Capable of driving up to 15 LSTTL loads
  • IC Package Type: Available in various packages including SOIC, SSOP, and TSSOP
  • Propagation Delay Time: Fast propagation delay times to support high-speed data transmission

Applications

The SN74AHCT240 is versatile and can be used in a broad range of applications. It is particularly useful in systems that require a high drive capability and fast switching speeds. Typical applications include:

  • Memory drivers
  • Buffer drivers
  • Data transmission
  • Bus interface
  • Address drivers

Performance and Quality

Designed with the quality and reliability expected from Texas Instruments, the SN74AHCT240 ensures high performance in demanding environments. The device operates over a wide temperature range and has balanced propagation delays and transition times, which provides reliable, glitch-free performance even at high frequencies.

Environmental Compliance

Committed to environmental stewardship, Texas Instruments ensures that the SN74AHCT240 complies with RoHS directives. This commitment to sustainability means that the device is manufactured with lead-free materials and processes, reducing its environmental impact.

Ordering Information

For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales department. Ensure to specify the correct package type and quantity when placing an order for the SN74AHCT240 octal buffer/line driver.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess