EN
  • EN
  • DE

SN74AHC244QDWRG4Q1

Part No SN74AHC244QDWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AHC244
Other Names 2156-SN74AHC244QDWRG4Q1,296-SN74AHC244QDWRG4Q1DKR,296-SN74AHC244QDWRG4Q1TR,TEXTISSN74AHC244QDWRG4Q1,SN74AHC244QDWRG4Q1,296-SN74AHC244QDWRG4Q1CT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259126-SN74AHC244QDWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHC244QDWRG4Q1 CAD Model

Description

SN74AHC244QDWRG4Q1 - Texas Instruments

The SN74AHC244QDWRG4Q1 from Texas Instruments is a high-quality, robust octal buffer/line driver designed to provide a reliable interface between two voltage nodes or circuits. This integrated circuit features eight non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines or buffering memory address registers.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage Range: 2V to 5.5V, which allows for flexible use in various logic systems and is compatible with TTL levels.
  • Output Drive Capability: Capable of driving up to 8 mA at 5V, which is suitable for most standard applications.
  • Package: Supplied in a wide-body, 20-pin SOIC package that is designed for improved thermal performance and space-saving on PCBs.
  • Temperature Range: Specified for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.
  • Quality: Meets or exceeds automotive specifications for AEC-Q100, ensuring high reliability in automotive applications.
  • RoHS Compliant: Manufactured with environmentally friendly materials, adhering to strict RoHS standards.

This device is specifically engineered to deliver high-speed operation while maintaining the low power dissipation of CMOS technology. With its balanced propagation delays and transition times, the SN74AHC244QDWRG4Q1 is perfect for applications requiring the highest speed and lowest power consumption.

Furthermore, the SN74AHC244QDWRG4Q1 has inputs and outputs on opposite sides of the package to facilitate easier routing of PCB traces. This feature, coupled with the device's ability to operate over a wide voltage range, makes it highly versatile for interfacing between different logic levels, driving heavy loads, or acting as a buffer for critical signal lines in complex digital systems.

Whether you're designing automotive control systems, telecommunication infrastructure, or complex computing hardware, the SN74AHC244QDWRG4Q1 from Texas Instruments offers the performance and reliability required for your high-demand applications.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess