EN
  • EN
  • DE

SN74AHC16541DL

Part No SN74AHC16541DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 48SSOP / Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74AHC16541
Other Names -SN74AHC16541DLR,296-4577-5R,-296-4577-5,-SN74AHC16541DLG4,SN74AHC16541DLG4,296-4577-5,2156-SN74AHC16541DL,-SN74AHC16541DLG4R,SN74AHC16541DLG4,-296-4577-5,TEXTISSN74AHC16541DL
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259980-SN74AHC16541DL
Ultra Librarian 3D Model Ultra Librarian SN74AHC16541DL CAD Model

Description

The SN74AHC16541DL device from Texas Instruments is a high-performance, 16-bit bus transceiver designed with two separate supply rails. This integrated circuit is part of the AHC family, which is known for its low power consumption and high speed operation. The SN74AHC16541DL is specifically crafted to provide bidirectional communication between data buses while ensuring signal integrity and drive capability.

Key Features

  • Wide Operating Voltage Range: The SN74AHC16541DL operates at a voltage range of 4.5 V to 5.5 V, making it compatible with many standard logic levels and providing flexible integration into various system designs.
  • High Drive: With the capability to drive up to 24 mA at the outputs, this device can handle higher current loads, which is essential for driving capacitive loads or ensuring signal integrity over longer distances.
  • Low Power Consumption: The device is designed for optimized power usage, which is critical for battery-powered and power-sensitive applications.
  • Multiple Package Options: Available in a 48-pin SSOP (Shrink Small-Outline Package), it offers a compact footprint for space-constrained applications.

Applications

The SN74AHC16541DL is suitable for a wide range of applications, including:

  • Data bus transceiving
  • Signal buffering and isolation
  • Drive bus lines over long distances
  • Memory switching
  • Microprocessor or microcontroller extension

Technical Specifications

Parameter Value
Logic Type Bus Transceiver
Number of Bits 16
Output Current 24 mA
Operating Temperature -40°C to 85°C
Mounting Type Surface Mount

With its robust set of features and specifications, the SN74AHC16541DL from Texas Instruments is an excellent choice for designers looking for a reliable bus transceiver capable of maintaining signal integrity across various applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2958 $50.5076
54+ $1.8838 $101.7252
83+ $1.8249 $151.4667
114+ $1.7660 $201.3240
147+ $1.7072 $250.9584
197+ $1.5306 $301.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess