The DMN2017UFDE-7 from Diodes Incorporated is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed for a wide range of applications. It is part of Diodes Incorporated's extensive MOSFET product line, known for their reliability and efficiency in power management tasks.
Key Features:
- Low On-Resistance: The DMN2017UFDE-7 features a low on-resistance of typically only 50 mΩ at V<sub>GS = 4.5V. This characteristic ensures minimal power loss and heat generation during operation, making it suitable for power-sensitive circuits.
- High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 6.5A, this MOSFET can handle significant power, making it ideal for high-current applications.
- Low Threshold Voltage: The low threshold voltage (V<sub>GS(th)) allows for operation at lower gate voltages, increasing compatibility with low-voltage drive signals and logic levels.
- Advanced Packaging: The DMN2017UFDE-7 is available in an ultra-small DFN2020 package, which provides excellent thermal performance and is suitable for space-constrained applications.
- ESD Protection: This MOSFET is designed with built-in electrostatic discharge (ESD) protection, enhancing its robustness and reliability in sensitive electronic environments.
Applications:
The DMN2017UFDE-7 is versatile and can be used in various applications, including:
- Power Management Circuits
- DC-DC Converters
- Battery Management Systems
- Load Switches
- Motor Control Modules
Technical Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Gate-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
6.5A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
For engineers and designers looking for a MOSFET that offers both performance and miniaturization, the DMN2017UFDE-7 is an excellent choice. Its combination of low on-resistance, high current capacity, and compact footprint make it a go-to component for efficient power management in modern electronic devices.