The ADG459BR from Analog Devices Inc. is a high-performance, monolithic CMOS device comprising three independently selectable single-pole, double-throw (SPDT) switches. This versatile component is designed for use in precision analog applications such as signal routing and data acquisition systems where low on-resistance, low crosstalk, and fast switching times are paramount.
Key Features
- Low On-Resistance: The ADG459BR boasts a low on-resistance (<35 Ω typically), which minimizes signal attenuation and ensures high signal integrity.
- Single Supply Operation: Operating efficiently with a single supply voltage ranging from +3 V to +15 V, or dual supplies of ±3 V to ±8 V, the ADG459BR is flexible for various circuit designs.
- Low Power Consumption: With a power consumption of less than 1 µW, it is an excellent choice for power-sensitive applications.
- Fast Switching Times: The device features tON of 175 ns and tOFF of 145 ns, making it suitable for applications requiring quick signal changes.
- Enhanced Durability: The ADG459BR is designed to withstand continuous exposure to high temperatures, with an operational temperature range of -40°C to +85°C.
Applications
The ADG459BR is ideal for a wide range of applications, including:
- Audio and video signal routing
- Automatic test equipment
- Data acquisition systems
- Communication systems
- Battery-powered systems
- Sample and hold circuits
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG459BR is no exception. It is available in a 16-lead SOIC (R) package, ensuring robustness and ease of integration into various circuit designs. The device also features enhanced electrostatic discharge (ESD) protection, safeguarding it against the potential damages from static electricity.
Ordering Information
To purchase the ADG459BR or obtain more detailed specifications, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure your application benefits from the precision and reliability of the ADG459BR by integrating it into your next project.