EN
  • EN
  • DE

8V16245AMDLREPG4

Part No 8V16245AMDLREPG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000403-8V16245AMDLREPG4
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Logic -Buffers, Drivers, Receivers, Transceivers
Series 74LVTH
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 8V16245
Ultra Librarian 3D Model Ultra Librarian 8V16245AMDLREPG4 CAD Model

Description

The 8V16245AMDLREPG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of advanced electronic systems. This precision-engineered component is ideal for a wide array of applications, including telecommunications, computing, and industrial automation, where reliable and efficient operation is paramount.

Key Features:

  • High-Speed Operation: The 8V16245AMDLREPG4 is built for speed, ensuring rapid data processing and communication in systems where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, making it suitable for energy-sensitive applications.
  • Robust Thermal Management: Designed with an advanced thermal management system, the 8V16245AMDLREPG4 operates reliably over a wide temperature range.
  • Durable Construction: Texas Instruments' commitment to quality means this product is constructed with durability in mind, ensuring a long operational lifespan even in challenging environments.
  • Compatibility: The interoperability of the 8V16245AMDLREPG4 with other components and systems is a testament to its versatile design, simplifying integration into existing setups.

Applications:

The versatility of the 8V16245AMDLREPG4 allows it to be utilized across various high-tech sectors. Some of the typical applications include:

  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Signal processing units
  • Industrial control systems
  • Complex computing devices

Quality and Reliability:

Texas Instruments is renowned for its dedication to producing high-quality, reliable components. The 8V16245AMDLREPG4 is no exception, with stringent quality control measures in place to ensure that each unit meets the highest standards of performance and reliability.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Texas Instruments website or contact their support team. The 8V16245AMDLREPG4 is more than just a component; it's a gateway to enhancing the efficiency and performance of your electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess