EN
  • EN
  • DE

SN74LVCR162245KR

Part No SN74LVCR162245KR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCR
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74LVCR1
Other Names TEXTISSN74LVCR162245KR,-296-12707-1,-296-12707-1,296-12707-6,296-12707-6R,296-12707-2R,296-12707-1,2156-SN74LVCR162245KR-TITR,296-12707-2,2156-SN74LVCR162245KR,296-12707-1R,-SN74LVCR162245KRR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259284-SN74LVCR162245KR
Ultra Librarian 3D Model Ultra Librarian SN74LVCR162245KR CAD Model

Description

The SN74LVCR162245KR from Texas Instruments is a versatile 16-bit (dual-octal) bus transceiver designed with 3-state outputs. This device is part of the LVCR family and operates with a 3.3V supply, making it suitable for interfacing between 3.3V and 5V logic levels. The SN74LVCR162245KR is specifically designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features:

  • Voltage Range: Capable of operating at a voltage range of 2.7V to 3.6V, which allows for use in lower voltage systems and is compatible with 5V TTL logic.
  • High-Speed Data Transfer: With a maximum data rate of 240 Mbps, the SN74LVCR162245KR is suitable for high-speed signal transfer applications.
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, saving board space and reducing component count.
  • Low Power Consumption: The device features a typical ICC of only 10 µA, minimizing power consumption for energy-sensitive applications.
  • Flow-Through Architecture: Optimizes the PCB layout by facilitating a simpler trace routing for signals.

Applications:

The SN74LVCR162245KR is ideal for a range of applications that require voltage translation or signal buffering between different voltage domains. Common applications include:

  • Motherboards and peripheral expansion cards
  • Networking and telecommunications equipment
  • Data communication systems
  • Embedded systems and microcontroller interfaces

Package and Quality:

The device is offered in a 48-pin SSOP (Shrink Small Outline Package) that provides a compact footprint suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN74LVCR162245KR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets.

Ordering Information:

To order the SN74LVCR162245KR or to obtain more detailed specifications, visit the Texas Instruments website or contact an authorized distributor. Ensure that the part number matches your specific application requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2501 $55.5006
14+ $7.5899 $106.2586
21+ $7.3527 $154.4067
29+ $7.1155 $206.3495
37+ $6.8783 $254.4971
49+ $6.1668 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess