EN
  • EN
  • DE

HP 013224-002 - HP 512MB CACHE MEMORY MODULE

Part No HP 013224-002 - HP 512MB CACHE MEMORY MODULE
Manufacturer HP
Catalog Spare Parts
Description HP 512MB CACHE MEMORY MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1412422-HP 013224-002 - HP 512MB CACHE MEMORY MODULE
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 013224-002 - HP 512MB CACHE MEMORY MODULE CAD Model

Description

The HP 013224-002 512MB CACHE MEMORY MODULE is an essential upgrade for enhancing the performance of HP storage arrays and controllers. This specialized memory module is designed to provide an additional cache to the device it is installed in, significantly improving data retrieval times and overall system responsiveness. By storing frequently accessed data and instructions, the 512MB cache memory allows for quicker access compared to retrieving the same data from the main storage disk, reducing latency and improving performance for data-intensive tasks. This module is specifically engineered for compatibility with certain HP systems, ensuring a seamless and reliable integration. Its construction adheres to HP's stringent quality standards, offering superior reliability and longevity in server and storage environments. The installation of this cache memory module is straightforward, allowing IT professionals to quickly enhance their systems with minimal downtime. Whether used in enterprise storage systems, servers, or network devices, the HP 013224-002 512MB CACHE MEMORY MODULE provides a cost-effective way to boost performance and efficiency, making it an excellent investment for businesses looking to maximize the capabilities of their HP hardware.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
TFM module for FBU on PRAID EP420i/e
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L700. Product type: Blank data tape, Media type: RDX, Compressed capacity: 2000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu RDX Cartridge 500GB/1000GB. Product type: Storage drive, Media type: RDX cartridge, Interface: USB. Native capacity: 500 GB, Compressed capacity: 1000 GB. Drive device, transfer rate: 25 MB/s. Product colour: Black. Size (imperial): 13.3 cm (5.25")
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSH-116BB-BL - SATA CD-/DVD-ROM Drive TSST SH-116BB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGH10N-BL - Multi Format SATA DVD Writer Hitachi LG GH10N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3718-L1 - Slimline DVD ROM SATA
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSN-208AB-BL - Multi Format Slimline DVD Writer TS-208AB-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7710H-BL - Multi Format Slimline DVD Writer NECAD-7710H-BL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess