EN
  • EN
  • DE
  • IT

SN74AHC125DBLE

Part No SN74AHC125DBLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253425-SN74AHC125DBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC125DBLE CAD Model

Description

Product Overview: SN74AHC125DBLE from Texas Instruments

The SN74AHC125DBLE is a high-speed, quadruple bus buffer gate designed by Texas Instruments, renowned for its cutting-edge semiconductor technology. This integrated circuit features four independent line drivers with 3-state outputs, each capable of driving high-capacity loads while maintaining a low power consumption, making it a reliable choice for a wide range of applications.

Key Features

  • Logic Type: Quadruple Bus Buffer Gate with 3-state outputs
  • Operating Voltage: 2 V to 5.5 V, accommodating a variety of logic level requirements
  • Output Drive Capability: Capable of driving up to 8 mA at 5 V, allowing for direct drive of small loads
  • High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels
  • Low Crosstalk: Minimizes signal interference, providing reliable operation
  • Low Static Power Consumption: IC technology optimized for low power dissipation
  • Package: 14-pin SSOP (DBLE) package offering compact footprint for space-constrained applications

Applications

The SN74AHC125DBLE is versatile and can be used in a multitude of electronic systems. Its primary applications include:

  • Buffering and driving bus lines in computing and telecom systems
  • Memory address drivers, clock drivers, and bus-oriented transmitters/receivers
  • Supporting high-speed signal propagation for data communication

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC125DBLE is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this product for their critical design needs.

Environmental Information

The SN74AHC125DBLE is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental responsibility. This product is suitable for use in applications that require adherence to strict environmental regulations.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess