EN
  • EN
  • DE

SN74AHC125D

Part No SN74AHC125D
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Manufacturer Texas Instruments
Series 74AHC
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74AHC125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33669-5, -SN74AHC125DE4, SN74AHC125DE4, SN74AHC125DG4-ND, -SN74AHC125DE4-NDR, -SN74AHC125DG4, SN74AHC125DG4, SN74AHC125D-ND, SN74AHC125DE4-ND, -296-33669-5-ND, -SN74AHC125DG4-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934523-SN74AHC125D
Ultra Librarian 3D Model Ultra Librarian SN74AHC125D CAD Model

Description

The SN74AHC125D from Texas Instruments is a high-performance, quad bus buffer gate featuring 3-state outputs that are designed to drive bus lines or buffer memory address registers. This integrated circuit is part of the 'AHC' family, which is characterized by its high-speed and low-power consumption, making it suitable for a wide range of applications including mobile phones, consumer electronics, and industrial control systems.

Key Features

  • Logic Type: Quad Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 2V to 5.5V, accommodating a variety of logic levels and providing a wide range of power supply options.
  • Output Drive Capability: Capable of driving up to 8 mA at 5V, allowing for direct drive of small loads.
  • High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels.
  • Low Crosstalk: Minimizes signal interference, providing cleaner signal transmission.
  • Fast Propagation Delays: Ensures quick response times, making it suitable for high-speed applications.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
  • Package: Available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications

The versatile SN74AHC125D is used in a variety of applications where signal buffering is required, including:

  • Memory address buffering
  • Driving bus lines
  • Data transmission systems
  • Microprocessor or microcontroller interfacing
  • Portable and battery-powered electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AHC125D is no exception and is manufactured to the highest standards, ensuring stable and reliable performance in even the most demanding conditions.

Whether you're designing a new system or upgrading an existing one, the SN74AHC125D provides the performance and features needed for efficient and reliable digital signal buffering.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1886 $50.9220
650+ $0.1548 $100.6200
1,000+ $0.1500 $150.0000
1,380+ $0.1451 $200.2380
1,785+ $0.1403 $250.4355
2,385+ $0.1258 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess