EN
  • EN
  • DE

TPS22962DNYT

Part No TPS22962DNYT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8WSON / Power Switch/Driver 1:1 N-Channel 10A 8-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.8V ~ 5.5V
Current - Output (Max) 10A
Rds On (Typ) 4.4mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-WSON (3x3)
Package / Case 8-WDFN Exposed Pad
Base Product Number TPS22962
Other Names 296-46227-1,296-46227-2,TPS22962DNYT,296-46227-6
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253216-TPS22962DNYT
Ultra Librarian 3D Model Ultra Librarian TPS22962DNYT CAD Model

Description

Product Overview: TPS22962DNYT by Texas Instruments

The TPS22962DNYT is a high-performance, feature-rich integrated circuit from Texas Instruments, designed to cater to the power management needs of modern electronic devices. This compact power switch is engineered to provide efficient load management with its low on-resistance and small package footprint, making it an ideal choice for space-constrained applications.

Key Features:

  • Ultra-Low On-Resistance: The TPS22962DNYT boasts an ultra-low on-resistance (RON) which ensures minimal voltage drop and power loss, allowing for more efficient power distribution within electronic systems.
  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power supply requirements and enhancing its versatility across different applications.
  • Quick Output Discharge: It features a quick output discharge transistor, which provides rapid deactivation of output loads, ensuring a safer and more controlled power-down sequence.
  • Adjustable Rise Time: The adjustable rise time reduces inrush current, which can be critical in preventing system voltage droop and protecting sensitive downstream components.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects the device and the load from operating at dangerously low voltages, which could otherwise lead to erratic system behavior or damage.
  • Thermal Shutdown Protection: The TPS22962DNYT is equipped with thermal shutdown protection to prevent overheating, ensuring long-term reliability and safety of the integrated circuit and the system it is part of.

Applications:

Due to its small size and high efficiency, the TPS22962DNYT is well-suited for a variety of applications, including but not limited to:

  • Smartphones and portable electronics
  • Wireless communication systems
  • Power supply distribution networks
  • Enterprise and server applications
  • Storage and SSDs

In conclusion, the TPS22962DNYT from Texas Instruments is a powerful solution for designers looking to optimize power management within their systems. With its comprehensive protection features and high efficiency, it stands out as a reliable and versatile component for a wide array of electronic devices.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6158 $56.5530
80+ $1.3258 $106.0640
120+ $1.2844 $154.1280
165+ $1.2430 $205.0950
210+ $1.2015 $252.3150
280+ $1.0772 $301.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess