EN
  • EN
  • DE

MAX4224ESA+

Part No MAX4224ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 600MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1700 V/μs
-3db Bandwidth 600MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Current - Supply 6mA
Current - Output / Channel 80mA
Voltage - Supply, Single/Dual (±) ±2.85 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 141217-MAX4224ESA+
Ultra Librarian 3D Model Ultra Librarian MAX4224ESA+ CAD Model

Description

Maxim Integrated MAX4224ESA+ High-Speed Operational Amplifier

The MAX4224ESA+ is a precision, low-noise, high-speed operational amplifier from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This operational amplifier features a high slew rate, low distortion, and excellent frequency response, making it an ideal choice for signal conditioning, active filters, and high-speed amplifiers in communication systems, test equipment, and data acquisition systems.

Key Features

  • High-Speed Performance: The MAX4224ESA+ offers a fast slew rate and wide bandwidth, which are essential for maintaining signal fidelity in high-speed data and video processing applications.
  • Low Noise: Engineered to minimize noise, this operational amplifier ensures a clean signal path, which is critical in sensitive audio and instrumentation applications.
  • Low Distortion: With its low harmonic distortion, the MAX4224ESA+ is suitable for high-fidelity audio amplification and other applications where maintaining signal integrity is paramount.
  • Single-Supply Operation: This device can operate from a single supply, simplifying power supply design and making it compatible with a variety of systems.
  • Power-Saving Shutdown Mode: The inclusion of a shutdown mode allows for reduced power consumption when the amplifier is not in active use.
  • Compact Package: The MAX4224ESA+ comes in a small 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX4224ESA+ makes it suitable for a diverse set of applications, including:

  • Professional Audio Equipment
  • Video and RF Amplification
  • ADC/DAC Buffering
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Communication Infrastructure

With its combination of speed, precision, and low power consumption, the Maxim Integrated MAX4224ESA+ operational amplifier is a robust solution for engineers and designers looking to optimize performance in their high-speed analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess