EN
  • EN
  • DE

MM5Z2V4ST1

Part No MM5Z2V4ST1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.53V 200MW SOD523 / Zener Diode 2.53 V 200 mW ±4% Surface Mount SOD-523
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 2.53 V
Tolerance ±4%
Power - Max 200 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 120 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number MM5Z2
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MM5Z2V4ST1OS,ONSONSMM5Z2V4ST1,2156-MM5Z2V4ST1-ONTR
Standard Package 3,000
Win Source Part Number 1325514-MM5Z2V4ST1
Ultra Librarian 3D Model Ultra Librarian MM5Z2V4ST1 CAD Model

Description

ON Semiconductor MM5Z2V4ST1 Zener Diode

The ON Semiconductor MM5Z2V4ST1 is a high-quality Zener diode designed for providing excellent voltage regulation and protection in a variety of electronic circuits. This precision Zener diode offers a nominal Zener voltage of 2.4V, making it suitable for applications that require a regulated voltage in that range. It is commonly used in voltage reference or voltage clamping applications and is essential for managing voltage levels in electronic devices.

With its SOD-523 package, the MM5Z2V4ST1 is optimized for space-constrained applications, ensuring a minimal footprint on the circuit board while still delivering reliable performance. The compact package is ideal for high-density installations where space is at a premium, without compromising on power handling capabilities or thermal performance.

The MM5Z2V4ST1 is characterized by its low leakage current and excellent stability. It is designed to maintain a consistent voltage over a wide range of operating conditions and currents, making it a dependable choice for critical applications. The device can handle a continuous power dissipation of 200 mW, providing sufficient capacity for most low-power applications.

ON Semiconductor's commitment to quality is evident in the MM5Z2V4ST1 Zener diode, which features a robust design that can withstand the rigors of industrial and commercial use. It has a wide operating temperature range, from -55°C to +150°C, which ensures that it performs reliably in environments with varying temperature conditions.

The MM5Z2V4ST1 is also recognized for its fast response time, which is crucial in protecting sensitive electronic components from voltage transients. It is a preferred choice for surge protection and can be used in conjunction with other protective devices to create a comprehensive protection scheme for your electronic circuitry.

In summary, the ON Semiconductor MM5Z2V4ST1 Zener diode is a versatile and reliable component that offers precise voltage regulation, compact size, and robust performance for a wide range of electronic applications. Whether you are designing power supplies, consumer electronics, or industrial equipment, the MM5Z2V4ST1 is an excellent choice for maintaining voltage integrity and protecting against overvoltage conditions.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2528 $50.5600
485+ $0.2075 $100.6375
750+ $0.2010 $150.7500
1,030+ $0.1945 $200.3350
1,330+ $0.1880 $250.0400
1,780+ $0.1686 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess