EN
  • EN
  • DE

SN74AHC123ADBR

Part No SN74AHC123ADBR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 7.5ns
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1099163-SN74AHC123ADBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC123ADBR CAD Model

Description

Overview of Texas Instruments SN74AHC123ADBR

The SN74AHC123ADBR is a high-performance, dual retriggerable monostable multivibrator from Texas Instruments designed to provide precise timing for a wide range of digital applications. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, known for its low power consumption and high noise immunity, making it an excellent choice for battery-operated and portable devices.

Key Features

  • Logic Type: Monostable Multivibrator
  • Number of Circuits: Dual
  • Retriggerable Functionality: Yes, allowing for extended output pulses upon receiving additional input triggers during an active output pulse.
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic levels and making the device suitable for interfacing with both 3.3 V and 5 V systems.
  • Output Current: High drive capability with ±8 mA at 5 V.
  • Package / Case: SSOP (DBR), providing a compact footprint for space-constrained applications.
  • Operating Temperature Range: -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.

Applications

The SN74AHC123ADBR is versatile and can be used in various applications such as:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Sequential logic systems
  • Industrial controls
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC123ADBR is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets, ensuring high reliability and performance. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Design Support

Designers can take advantage of Texas Instruments' extensive support resources, including application notes, simulation tools, and detailed product datasheets. These resources make it easier to integrate the SN74AHC123ADBR into a wide range of applications, ensuring optimal performance and reducing time to market.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5146 $51.4600
240+ $0.4223 $101.3520
370+ $0.4091 $151.3670
510+ $0.3959 $201.9090
655+ $0.3827 $250.6685
875+ $0.3431 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess