EN
  • EN
  • DE

SN74AHC08MDREP

Part No SN74AHC08MDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-AND GATE | IC GATE AND 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74AHC08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253415-SN74AHC08MDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC08MDREP CAD Model

Description

Product Overview: SN74AHC08MDREP from Texas Instruments

The SN74AHC08MDREP is a high-performance, military-grade quad 2-input positive-AND gate integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust IC is part of TI's Enhanced Product (EP) portfolio, which is specifically engineered to meet the stringent requirements of military and high-reliability applications.

Key Features

  • Logic Type: The device features four independent 2-input AND gates, providing reliable logic operations that are fundamental to complex digital circuits.
  • Operating Voltage: It operates over a broad voltage range of 2 V to 5.5 V, making it compatible with a variety of systems and allowing for flexible design options.
  • Output Current: The SN74AHC08MDREP can deliver an output current of ±8 mA at 5 V, providing good drive capabilities.
  • Propagation Delay: The device boasts a fast propagation delay, typically 8 ns at 5 V, ensuring quick response times in critical applications.
  • Temperature Range: With an extended military temperature range of -55°C to 125°C, the IC is guaranteed to operate reliably in extreme conditions.
  • Package: It comes in a compact SOIC (Small Outline Integrated Circuit) - 14 package, suitable for space-constrained applications.
  • Ruggedness: The SN74AHC08MDREP is designed to withstand harsh environments and is characterized for enhanced product life cycle management.

Applications

The SN74AHC08MDREP is ideal for a wide range of high-reliability applications, including:

  • Defense and aerospace electronics
  • Communication infrastructure
  • Industrial control systems
  • Medical equipment
  • Automotive systems requiring military-grade components

Quality and Support

As with all Texas Instruments products, the SN74AHC08MDREP is backed by TI's commitment to quality. Customers can rely on TI's global support network and resources for design and development. The device also comes with comprehensive technical documentation, making integration into existing systems straightforward for engineers.

In summary, the SN74AHC08MDREP from Texas Instruments is a versatile, durable, and high-performing logic gate IC that satisfies the rigorous demands of military and high-reliability industrial applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9075 $50.7975
32+ $3.2061 $102.5952
49+ $3.1059 $152.1891
67+ $3.0058 $201.3886
87+ $2.9056 $252.7872
116+ $2.6050 $302.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess