EN
  • EN
  • DE

SN74ACT7808-25PM

Part No SN74ACT7808-25PM
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253374-SN74ACT7808-25PM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT7808-25PM CAD Model

Description

Product Overview: SN74ACT7808-25PM

The SN74ACT7808-25PM is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular chip belongs to the 74ACT series, which is well-regarded for its advanced CMOS logic technology. The SN74ACT7808-25PM is designed to meet the rigorous demands of modern electronics, providing a blend of speed, power efficiency, and robustness.

Key Features

  • Logic Type: The device is a logic gate, a fundamental building block for digital circuits.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels while offering the advantages of CMOS technology, such as lower power consumption.
  • Operating Temperature: The SN74ACT7808-25PM is designed to work within a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package / Case: The product is available in a 64-PowerQuad package, which is suitable for surface mount technology and provides a compact footprint for space-constrained applications.
  • Speed: It boasts a high-speed performance characteristic of the ACT series, making it ideal for high-frequency or time-critical applications.

Applications

The versatility of the SN74ACT7808-25PM allows it to be used across a wide array of applications. It is particularly suited for use in high-speed data processing systems, communication devices, and any digital circuit requiring precise logic operations. Its robust design also makes it suitable for industrial applications where reliability is paramount.

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN74ACT7808-25PM is no exception. Customers can expect consistent performance and durability from this product. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that designers and engineers can fully leverage the capabilities of this IC in their projects.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess