Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74ACT573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ACT573PWE4, SN74ACT573PWE4-ND, SN74ACT573PWG4, SN74ACT573PW-ND, SN74ACT573PWG4-ND, -SN74ACT573PW-NDR, 296-33661-5
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896412-SN74ACT573PW
Ultra Librarian 3D Model Ultra Librarian SN74ACT573PW CAD Model

Description

Product Overview: SN74ACT573PW from Texas Instruments

The SN74ACT573PW is an octal transparent D-type latch with 3-state outputs, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit is part of the 74ACT family, which is known for its high-speed CMOS logic. The SN74ACT573PW is specifically designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Constructed with an 8-bit structure, this device features eight latches with 3-state outputs for bus organized systems applications. Each latch is D-type, meaning it captures the state of the data input one setup time before the latch-enable (LE) input falls. When LE is held high, the outputs follow the inputs. When LE is low, the outputs are latched to retain the data that was set up. The OE (Output Enable) bar input, when low, places the eight outputs in a transparent or "on" state, and when high, the outputs are in the high-impedance state, which is essential for interfacing with bus lines in a bus-organized system.

The SN74ACT573PW is characterized for operation from -40°C to 85°C, making it suitable for a wide range of industrial applications. It comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. This package is designed for surface-mount technology, making it ideal for modern PCB designs.

Key features of the SN74ACT573PW include a wide operating voltage range of 4.5V to 5.5V, low input current of 1µA max, and typical tpd of 9ns. This ensures compatibility with most 5V systems and provides fast response times for critical applications. The device also has a low power consumption, which is critical for energy-efficient designs.

Overall, the SN74ACT573PW from Texas Instruments is a reliable and high-performing component that offers a blend of speed, power efficiency, and a small form factor, making it an excellent choice for a variety of digital applications.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to €0.5218
ECAD model for SN74HCT573DWRG4
Texas Instruments
IC PWR OCT D LATCH 20-DIP
Lowest to €4.5343
ECAD model for TPIC6273N
Rochester Electronics
Channel IC
Need more? Email Us
ECAD model for 54LS259B/BEA
Texas Instruments
IC PWR OCT D LATCH 20-SOIC
Lowest to €1.7392
ECAD model for TPIC6B273DW
ON Semiconductor
Octal 3-State Noninverting Transceiver Latch with LSTTL-Compatible Inputs 
Lowest to €0.3226
ECAD model for MC74HCT373AN
Texas Instruments
8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Need more? Email Us
ECAD model for SN74ALS996NT
National Semiconductor (TI)
BUS DRIVER, F/FAST SERIES / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)
Need more? Email Us
ECAD model for 54F373LMQB
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP LATCH 20-SOIC
Lowest to €0.8757
ECAD model for SN74AC573DW
Texas Instruments
IC TRANSP LATCH TRI-ST 48-TSSOP
Need more? Email Us
ECAD model for 74LVCH16373ADGGRG4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ €0.4888 €51.3272
255+ €0.4011 €102.2825
395+ €0.3887 €153.5234
545+ €0.3760 €204.9441
700+ €0.3635 €254.4587
940+ €0.3258 €306.2767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,151 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention