EN
  • EN
  • DE

74LVCH16373ADGGRG4

Part No 74LVCH16373ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC TRANSP LATCH TRI-ST 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCH
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 1.65 V ~ 3.6 V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765794-74LVCH16373ADGGRG4
Family Name 74LVCH16373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH16373ADGGRG4 CAD Model

Description

The 74LVCH16373ADGGRG4 is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs from Texas Instruments. Designed for use in applications requiring high-speed and low power consumption, this device is part of the LVCH family, which features a 5V tolerant I/O for interfacing with 5V logic levels. It operates at a voltage range of 2.3V to 3.6V, making it suitable for interfacing with low-voltage microprocessors and microcontrollers in a wide array of electronic systems.

The device features two separate sections, each with eight latches and a common transparent-enable (OE) input. When OE is low, the device is in transparent mode, and the outputs follow the inputs. When OE is high, the latches store the information that was present at the inputs when the transition occurred. This makes the 74LVCH16373ADGGRG4 ideal for temporary storage of data, buffering, and as a holding register for address and data buses.

With its 3-state outputs, the 74LVCH16373ADGGRG4 can be connected directly to a bus-organized system. The outputs assume a high-impedance state when OE is high or when the latch-enable (LE) input is low, thereby minimizing power consumption and preventing bus contention.

The device comes in a TSSOP-48 (Thin Shrink Small Outline Package) which is not only space-saving but also ensures reduced inductance, providing better signal integrity. Moreover, the 74LVCH16373ADGGRG4 is characterized for operation from -40°C to +85°C, ensuring reliability across various environmental conditions.

Key features of this latch include its bus hold on data inputs, which eliminates the need for external pull-up/pull-down resistors, saving board space and cost. Additionally, the device supports live insertion and withdrawal (partial-power-down mode), enhancing the flexibility and maintainability of the systems where it is employed.

Overall, the 74LVCH16373ADGGRG4 by Texas Instruments is a robust, versatile component that provides high-speed, low-power operation and 5V tolerant I/O, making it a top choice for designers looking to build efficient and reliable digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1273 $50.7285
110+ $0.9250 $101.7500
170+ $0.8961 $152.3370
235+ $0.8672 $203.7920
300+ $0.8383 $251.4900
400+ $0.7516 $300.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess