EN
  • EN
  • DE

SN74ACT3622-15PQG4

Part No SN74ACT3622-15PQG4
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (256 x 36 x 2)
Function Synchronous
Data Rate 66.7MHz
Access Time 11ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.13x24.13)
Base Product Number 74ACT3622
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SN74ACT3622-15PQG4-TI,TEXTISSN74ACT3622-15PQG4
Standard Package 36
Win Source Part Number 1217214-SN74ACT3622-15PQG4
Ultra Librarian 3D Model Ultra Librarian SN74ACT3622-15PQG4 CAD Model

Description

SN74ACT3622-15PQG4: FIFO Memory from Texas Instruments

The SN74ACT3622-15PQG4 is a high-performance, first-in, first-out (FIFO) memory device from the renowned semiconductor manufacturer Texas Instruments. This integrated circuit is designed to address the needs of high-speed data buffering applications and provides a reliable solution for systems requiring efficient and orderly data management between subsystems with differing data processing rates.

Key Features

  • Memory Size: The device comes with a substantial 1024 x 18-bit memory array, offering ample space for data storage and management in complex digital systems.
  • Speed: With an access time of 15ns, the SN74ACT3622-15PQG4 ensures rapid data access, making it suitable for high-speed operations in telecommunications, computing, and industrial applications.
  • Operational Flexibility: It operates over a wide temperature range and can be used in various environments, ensuring reliability and consistency in performance.
  • Interface: The device features a user-friendly interface with simple control logic, facilitating easy integration into a wide range of digital systems.
  • Package: It is available in a 64-pin plastic quad flatpack (PQFP) package, which is ideal for space-constrained applications that require a compact footprint without compromising on functionality.

Applications

The SN74ACT3622-15PQG4 is versatile and can be employed in multiple domains, including:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition systems
  • Signal processing
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ACT3622-15PQG4 is no exception. It is manufactured using advanced techniques to ensure high reliability and performance consistency. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

In summary, the SN74ACT3622-15PQG4 from Texas Instruments is an excellent choice for designers looking for a FIFO memory solution that combines capacity, speed, and reliability. Its robust feature set and flexible interface make it an ideal component for a wide range of data buffering applications.

You May Also Be Interested in

Texas Instruments
512 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9 | IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEM 512X18X2 80LQFP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
Renesas Electronics America
IC FIFO SYNC 4096X18 15NS 32QFP / Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Need more? Email Us
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153
Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess