EN
  • EN
  • DE

SN74AC373PWR

Part No SN74AC373PWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 7.5ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1253255-SN74AC373PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AC373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AC373PWR CAD Model

Description

SN74AC373PWR Octal D-Type Transparent Latches and Edge-Triggered Flip-Flops

The SN74AC373PWR from Texas Instruments is a high-performance integrated circuit that belongs to the AC series of logic devices. Designed to offer both octal D-type transparent latches and edge-triggered flip-flops, this chip is a versatile component for a wide range of digital applications.

Key Features:

  • Logic Type: Octal D-Type Transparent Latch and Edge-Triggered Flip-Flop
  • Package / Case: TSSOP-20
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Logic Level - Low: 0.8V
  • Logic Level - High: 2V
  • Output Current: ±24mA
  • Supply Voltage: 2V to 6V
  • Propagation Delay Time: 8ns at 5V, 50pF

The SN74AC373PWR is designed for high-speed, low-power operation, making it suitable for interfacing with bus-oriented systems. The transparent latches allow data to flow directly from the input to the output when the latch-enable (LE) input is high. When LE is low, the data that meets the setup times is latched. Edge-triggered flip-flops, on the other hand, change states on the positive transition of the clock (CLK) input signal.

This device has an 8-bit wide data path, which makes it ideal for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. With its robust latch and flip-flop capabilities, the SN74AC373PWR ensures that data is held stable and is available to the outputs at all times, barring any transition periods.

Furthermore, the SN74AC373PWR features a bus-hold data retention function that eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing board space. This product is available in a compact TSSOP-20 package, which is perfect for applications where space is at a premium.

With its combination of high-speed performance, low power consumption, and versatile functionality, the SN74AC373PWR from Texas Instruments is an excellent choice for designers looking to implement reliable and efficient digital logic systems.

You May Also Be Interested in

Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7819 $50.8235
160+ $0.6416 $102.6560
245+ $0.6216 $152.2920
335+ $0.6015 $201.5025
430+ $0.5815 $250.0450
580+ $0.5213 $302.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,470 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess