The SN74AC240N is a high-performance octal buffer and line driver designed to interface with 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by Texas Instruments, this integrated circuit is a crucial component in digital systems where signal buffering and driving are required.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature Range: -40°C to 85°C
- Package / Case: PDIP-20
- Functionality: Can be used as either a buffer or a line driver for increased flexibility
Applications
The SN74AC240N is widely used in a variety of applications where signal integrity is paramount. This includes data transmission, memory interfacing, and digital signal buffering in systems such as:
- Computers and Computer Peripherals
- Communication Equipment
- Data Processing Units
- Control Systems
Performance and Quality
With its broad supply voltage range and robust operating temperature range, the SN74AC240N ensures reliable performance in diverse environments. Additionally, Texas Instruments' commitment to quality means that each device is rigorously tested to meet stringent industry standards for stability and longevity.
Easy Integration
The SN74AC240N comes in a standard PDIP-20 package, making it easy to integrate into existing PCB designs without the need for complex layout changes. Its compatibility with industry-standard logic levels allows for seamless integration into mixed-logic systems.
Environmental Compliance
As with all Texas Instruments products, the SN74AC240N is designed to comply with international environmental regulations, ensuring a reduced ecological footprint of the electronic devices it is used in.