EN
  • EN
  • DE

AD810ANZ

Part No AD810ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description MICROCIRCUIT, LINEAR, VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 80MHz
SR - Slew Rate 1000 V/μs
Operating Supply Current 6.8mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 5 V ~ 36 V, ±2.5 V ~ 18 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1138241-AD810ANZ
Manufacturer Homepage www.analog.com
Family Name AD810
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD810ANZ CAD Model

Description

The AD810ANZ is a high-performance video operational amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance the performance and functionality of video processing systems.

Key Features

  • High-Speed Performance: The AD810ANZ offers a bandwidth of 50 MHz, making it suitable for high-speed video applications. This ensures that video signals are amplified without significant loss of detail or introduction of delay.
  • Low Distortion: With a low differential gain and phase error, the AD810ANZ minimizes distortion in video signals, preserving the integrity of the transmitted image.
  • Settling Time: Its fast settling time ensures that the amplifier rapidly reaches its steady state after being subjected to a step input, which is crucial for maintaining video signal fidelity during rapid changes.
  • Current Feedback Architecture: The current feedback operational amplifier design enables the AD810ANZ to maintain a consistent bandwidth over a wide range of gain settings, which is particularly useful for dynamic video applications.

Applications

The AD810ANZ is suitable for a wide range of video applications, including:

  • Video switchers and routers
  • Professional video cameras
  • Broadcast equipment
  • Cable TV headend systems
  • Video test equipment

Technical Specifications

Parameter Value Bandwidth 50 MHz Slew Rate 200 V/µs Supply Voltage ±5 V to ±15 V Output Current 50 mA Package 8-Pin PDIP

In conclusion, the AD810ANZ operational amplifier from Analog Devices Inc. is a high-quality component that is ideal for professional video applications where speed, accuracy, and reliability are paramount. Its robust design and technical specifications make it a versatile choice for engineers and designers looking to enhance their video processing systems.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4661 $55.3983
7+ $15.1516 $106.0612
11+ $14.6782 $161.4602
15+ $14.2047 $213.0705
19+ $13.7312 $260.8928
25+ $12.3107 $307.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,896 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess