EN
  • EN
  • DE

SN74ABT853PWR

Part No SN74ABT853PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74ABT853
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260128-SN74ABT853PWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT853PWR CAD Model

Description

Product Overview: SN74ABT853PWR by Texas Instruments

The SN74ABT853PWR is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the demanding requirements of modern digital systems. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, signifying the integration of Bipolar and CMOS transistors to achieve the best characteristics of both technologies.

Key Features:

  • Technology: Advanced BiCMOS Technology (ABT)
  • Type: 16-Bit Latches and Register Bus Transceivers
  • Voltage Range: Operates from 4.5 V to 5.5 V
  • Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) form factor with the package designator "PWR"
  • Speed: Fast propagation delays and output transition times
  • I/O Capability: 3-state outputs drive bus lines or buffer memory address registers
  • Control Inputs: Output Enable (OE) and Direction (DIR) pins for directional control

Applications:

The SN74ABT853PWR is suitable for a wide range of applications where data needs to be transferred or latched with high speed and reliability. This includes, but is not limited to:

  • Memory buffering and data storage
  • Bus transceiver operations in microprocessor systems
  • Communication systems
  • Data acquisition systems
  • High-speed data paths in servers and networking equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ABT853PWR is no exception. It is designed to meet or exceed the stringent standards set for industrial and commercial applications, ensuring a long operational life and stable performance in a variety of conditions.

Environmental Compliance:

The SN74ABT853PWR complies with RoHS (Restriction of Hazardous Substances) standards, reflecting Texas Instruments' dedication to environmental responsibility. This compliance ensures that the device is free from specific hazardous materials commonly used in the electronics industry.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess