EN
  • EN
  • DE

SN74LVTH244ADBRG4

Part No SN74LVTH244ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3 V ABT OCTAL BUFFERS / DRIVERS WITH 3 STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1255987-SN74LVTH244ADBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVTH244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVTH244ADBRG4 CAD Model

Description

SN74LVTH244ADBRG4 Octal Buffer/Line Driver from Texas Instruments

The SN74LVTH244ADBRG4 is a high-performance, octal buffer/line driver designed by Texas Instruments to ensure optimal functionality in a variety of digital systems. It features eight non-inverting buffer/line drivers with 3-state outputs, making it an ideal component for driving bus lines or buffer memory address registers. This integrated circuit is part of the LVTH family, which is known for its low-voltage operation and high tolerance to mixed-voltage system environments.

Constructed with BiCMOS technology, the device is optimized for low power consumption while maintaining a high speed of operation. The SN74LVTH244ADBRG4 operates at a nominal voltage of 3.3V, but it is also 5V tolerant, allowing it to interface with 5V logic signals without sustaining damage. This feature is particularly useful in mixed-voltage systems where interfacing between different logic levels is necessary.

The device is packaged in a DB-type, 20-pin SSOP (Shrink Small Outline Package), providing a compact footprint for space-constrained applications. The SSOP package is also beneficial for enhanced thermal performance, ensuring the device operates reliably within its specified temperature range of -40°C to 85°C.

With its robust I/O capability, the SN74LVTH244ADBRG4 can drive heavily loaded outputs with up to 64 mA of current, ensuring strong signal integrity even in demanding conditions. It also features a flow-through architecture that simplifies PCB layout by placing the data inputs near the corresponding outputs.

Additional features of the SN74LVTH244ADBRG4 include the use of a bus-hold data retention feature, which eliminates the need for external pull-up or pull-down resistors, simplifying design and saving board space. Moreover, the device supports live insertion and withdrawal, minimizing device and data corruption during maintenance or upgrade procedures.

In summary, the SN74LVTH244ADBRG4 from Texas Instruments is a versatile, reliable, and efficient solution for digital buffering and driving applications. Its compatibility with various logic levels, low-power operation, and robust output capabilities make it an excellent choice for system designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5692 $51.2280
215+ $0.4671 $100.4265
335+ $0.4525 $151.5875
460+ $0.4379 $201.4340
595+ $0.4233 $251.8635
795+ $0.3795 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess