EN
  • EN
  • DE

SN74ABT7819A-15PH

Part No SN74ABT7819A-15PH
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80-QFP / Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 67MHz 10ns 80-QFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Synchronous
Data Rate 67MHz
Access Time 10ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-QFP (14x20)
Base Product Number 74ABT7819
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258913-SN74ABT7819A-15PH
Ultra Librarian 3D Model Ultra Librarian SN74ABT7819A-15PH CAD Model

Description

SN74ABT7819A-15PH - High-Performance Synchronous FIFO Memory

The SN74ABT7819A-15PH is a state-of-the-art synchronous FIFO (First-In, First-Out) memory product from Texas Instruments, designed to deliver high-speed data buffering in a variety of digital systems. This FIFO memory device is an ideal solution for applications requiring efficient and reliable data queuing, including networking, telecommunications, and high-speed data processing.

Key Features:

  • High Capacity: The device offers a substantial storage capacity, making it suitable for buffering large amounts of data.
  • Speed: With a 15ns read/write cycle time, the SN74ABT7819A-15PH ensures rapid data access, contributing to the overall performance enhancement of the system it is integrated into.
  • Synchronous Operation: The synchronous design of this FIFO allows for easy integration with system clocks, ensuring data is transferred smoothly and without timing issues.
  • Flexible Operation: The device supports multiple operational modes, including read and write operations, providing versatility to meet the needs of various applications.
  • Low Power Consumption: It is designed for efficient power usage, which is crucial for minimizing the overall power consumption of the system.
  • Reliability: Manufactured by Texas Instruments, the SN74ABT7819A-15PH is built with high-quality standards, offering reliable performance in demanding environments.

Product Specifications:

  • Manufacturer: Texas Instruments
  • Part Number: SN74ABT7819A-15PH
  • Memory Type: Synchronous FIFO
  • Bus Type: Bi-directional
  • Operating Temperature Range: Industrial grade, ensuring stable operation in a wide range of temperatures.
  • Package: The device comes in a robust and reliable package suitable for industrial applications.

Whether it's managing data streams in communications equipment or handling high-speed transactions in computing systems, the SN74ABT7819A-15PH by Texas Instruments is engineered to meet the rigorous demands of modern electronic applications. Its combination of high-speed performance, large storage capacity, and reliable operation makes it an excellent choice for designers looking to optimize their data handling capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess