The GD25Q128BYIGR is a 128M-bit serial NOR flash memory device manufactured by GigaDevice. It offers a combination of high performance, low power consumption, and a compact form factor, making it suitable for a wide range of applications, including embedded systems, networking devices, and consumer electronics.
Applications
- Embedded systems
- Networking devices
- Consumer electronics
- Data storage
- Firmware storage
Features
- 128M-bit (16M-byte) capacity
- Serial Peripheral Interface (SPI)
- Standard, Dual, and Quad SPI modes
- Clock frequency up to 104MHz
- Low power consumption
- Wide operating voltage range: 2.7V to 3.6V
- Small form factor package
Benefits
- High storage capacity for embedded applications.
- Flexible interface options with SPI, Dual SPI, and Quad SPI.
- Fast data transfer rates.
- Extended battery life in portable devices.
- Compatibility with various microcontrollers and processors.
- Space-saving solution for compact designs.
Technical Specifications
The GD25Q128BYIGR operates at a voltage range of 2.7V to 3.6V. It supports SPI clock frequencies up to 104MHz, allowing for fast read and write operations. The device features a low standby current, contributing to overall power efficiency. It is available in various package options, including SOIC, WSON, and DIP. The operating temperature range is typically -40°C to +85°C. Its high endurance allows for repeated erase and program cycles. Data retention is guaranteed for a long duration. It is commonly used to store boot code, configuration data, and application code in embedded systems.
The device is designed to meet the demanding requirements of modern electronic devices. Its combination of high performance and low power consumption makes it a versatile choice for a wide array of applications. Its SPI interface enables easy integration with microcontrollers. Additionally, it supports various security features, enhancing data protection.