EN
  • EN
  • DE

SN74ABT657ANSRG4

Part No SN74ABT657ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT657
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260120-SN74ABT657ANSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT657ANSRG4 CAD Model

Description

Product Overview: SN74ABT657ANSRG4

The SN74ABT657ANSRG4 is a robust, high-performance integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern digital systems. This versatile device is part of the ABT family, known for its Advanced BiCMOS Technology, which combines the high-speed performance of bipolar transistors with the low-power consumption of CMOS technology.

Key Features

  • Octal Bidirectional Transceiver: The SN74ABT657ANSRG4 features eight bidirectional data lines, allowing for efficient two-way communication between data buses. This makes it ideal for data exchange in complex digital systems.
  • Non-Inverting Buffers: With non-inverting buffers, this IC ensures that the data remains true to its input, providing reliable and consistent data transmission.
  • Built-in Bus Hold: The device includes bus hold circuitry on its data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs retain the last state when left floating.
  • High-Drive Outputs (-32-mA IOH, 64-mA IOL): The high-drive outputs provide strong signal driving capabilities, making the SN74ABT657ANSRG4 suitable for driving heavy loads.

Applications

The SN74ABT657ANSRG4 is a versatile component that can be used in a variety of applications, including:

  • Bus Interface in Microprocessor/Microcontroller based systems
  • Data Communication for Telecommunication Infrastructure
  • Peripheral Interface for Computers
  • High-speed Data Acquisition and Processing

Reliability and Quality

Texas Instruments is renowned for their commitment to quality and reliability, and the SN74ABT657ANSRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is available in a 24-pin SOP (Small Outline Package) which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

Environmental and Regulatory Compliance

The SN74ABT657ANSRG4 is also compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is manufactured with environmentally safe materials. This compliance reflects Texas Instruments' dedication to environmental stewardship and sustainability.

In summary, the SN74ABT657ANSRG4 from Texas Instruments is a high-quality, reliable solution for digital data transmission and is suitable for a wide range of high-speed interfacing applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess