EN
  • EN
  • DE

XC9536PC44-10C

Part No XC9536PC44-10C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description XC9536 In-System Programmable CPLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229923-XC9536PC44-10C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536PC44-10C CAD Model

Description

The XC9536PC44-10C is a Complex Programmable Logic Device (CPLD) from Xilinx Inc., belonging to the XC9500 family. CPLDs are programmable logic devices that offer a balance between the density and performance of FPGAs and the simplicity of PALs and GALs. The XC9536PC44-10C is characterized by its function block architecture, programmable interconnect matrix, and input/output blocks (IOBs), allowing designers to implement custom digital circuits without the need for traditional ASIC design.

Applications

  • Address decoding
  • Glue logic
  • State machine implementation
  • I/O interface control
  • Small to medium complexity digital circuits

Features

  • 36 macrocells
  • 800 gates
  • Multiple function blocks
  • Programmable interconnect matrix (AIM)
  • Input/Output Blocks (IOBs) for interfacing with external devices
  • In-system programmability (ISP)
  • 44-pin Plastic Leaded Chip Carrier (PLCC) package

Benefits

  • Flexibility in implementing custom digital circuits
  • Reduced time-to-market compared to ASIC design
  • In-system programmability allows for design changes without removing the device
  • Cost-effective solution for low to medium volume production
  • Simplified design process using development tools provided by Xilinx

Additional Details

The XC9536PC44-10C features 36 macrocells, which are the fundamental building blocks for implementing logic functions. These macrocells can be configured to implement a wide variety of combinational and sequential logic circuits. The device also features multiple function blocks, which provide additional logic resources and enhance the overall performance of the device. The programmable interconnect matrix (AIM) provides the routing resources for connecting the function blocks and IOs, enabling designers to create complex digital circuits. The input/output blocks (IOBs) provide the interface between the internal logic and external devices. These IOBs can be configured for input, output, or bidirectional operation and support various I/O standards. The XC9536PC44-10C features in-system programmability (ISP), which allows for design changes to be made without removing the device from the circuit board. This simplifies the design process and reduces the time required to make changes. The device is typically programmed using Xilinx development tools, which provide a comprehensive environment for design entry, simulation, and device programming. The XC9536PC44-10C operates over a specified temperature range and is available in a 44-pin Plastic Leaded Chip Carrier (PLCC) package. The '-10' indicates a speed grade of 10ns. The 'C' indicates commercial temperature range.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Rochester Electronics
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess