EN
  • EN
  • DE

NCV7101SN1T1G

Part No NCV7101SN1T1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 5TSOP / 1.8 Volt Rail-to-Rail Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.2V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 600μV
Current - Supply 1.13mA
Current - Output / Channel 72mA
Voltage - Supply, Single/Dual (±) 1.8V ~ 10V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802963-NCV7101SN1T1G
Ultra Librarian 3D Model Ultra Librarian NCV7101SN1T1G CAD Model

Description

ON Semiconductor NCV7101SN1T1G: A Robust Voltage Regulator for Automotive Applications

The NCV7101SN1T1G from ON Semiconductor is a high-performance, low dropout voltage regulator designed specifically for the demanding requirements of automotive applications. This precision device provides a stable output voltage with a low dropout voltage, making it ideal for systems that require a reliable power supply even during fluctuations in input voltage.

Key Features

  • Output Voltage: The NCV7101SN1T1G delivers a fixed output voltage, ensuring consistent performance for sensitive electronic components in automotive systems.
  • Low Dropout Voltage: With its low dropout design, this regulator maintains output voltage regulation even when the input voltage is very close to the output voltage, which is crucial for battery-operated applications where maximizing efficiency is important.
  • High Accuracy: The device boasts a high level of accuracy, which is necessary for precision electronics that require a stable power supply for optimal operation.
  • Thermal Protection: It includes built-in thermal protection features to safeguard against overheating, which is particularly important in the high-temperature environments often found in automotive applications.
  • Wide Operating Temperature Range: The NCV7101SN1T1G is designed to operate over a broad temperature range, making it suitable for various automotive environments, from cold starts to hot-running engines.

Applications

The NCV7101SN1T1G is ideal for use in a variety of automotive applications, including:

  • Body control modules
  • Instrumentation clusters
  • Infotainment systems
  • Telematics
  • Powertrain systems

Its robust design ensures that it can handle the transient conditions commonly found in automotive power systems, such as load dump and cold crank scenarios. This makes the NCV7101SN1T1G a reliable choice for designers looking to improve the stability and reliability of their automotive electronic systems.

Quality and Reliability

As with all ON Semiconductor products, the NCV7101SN1T1G is manufactured to high standards, ensuring that it meets the rigorous quality and reliability requirements of the automotive industry. It is AEC-Q100 qualified, which is a critical standard for automotive electronic components, indicating that it has passed stringent testing for stress resistance, longevity, and performance.

In summary, the NCV7101SN1T1G from ON Semiconductor is a versatile voltage regulator that offers precision, efficiency, and reliability for automotive electronics, helping to enhance the performance and stability of advanced vehicle systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,970 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess