EN
  • EN
  • DE

SN74ABT853DBRG4

Part No SN74ABT853DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74ABT853
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260125-SN74ABT853DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT853DBRG4 CAD Model

Description

The SN74ABT853DBRG4 is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the demanding requirements of high-speed digital systems. This advanced bi-directional transceiver is part of the ABT series, which is known for its capability to operate at fast speeds while maintaining excellent signal integrity.

Key Features

  • Technology: The device is built on BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, resulting in a high-speed yet energy-efficient component.
  • Logic Type: It is a 16-bit transceiver with non-inverting 3-state outputs, providing a versatile interface between two buses or signal lines.
  • Logic Level: The SN74ABT853DBRG4 operates at a nominal voltage of 5V, compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing digital systems.
  • High Drive: The device can sink 64 mA and source 32 mA, providing robust drive capabilities for connected devices or signal lines.
  • Package: Encased in a DB type package, specifically a 48-pin SSOP (Shrink Small Outline Package), it offers a compact footprint suitable for space-constrained applications.
  • Speed: It boasts fast propagation delays and output transition times, which are critical in high-speed data communication and processing applications.

Applications

The SN74ABT853DBRG4 is ideal for a wide range of applications, including:

  • High-speed data transfer systems
  • Communication interfaces
  • Bus management and arbitration
  • Data storage and retrieval systems
  • Networking equipment
  • Performance computing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ABT853DBRG4 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and longevity. This makes it a reliable choice for critical systems where uptime and consistent operation are paramount.

Overall, the SN74ABT853DBRG4 from Texas Instruments represents a blend of speed, efficiency, and reliability, making it a top choice for designers and engineers looking for a high-performing bi-directional transceiver.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess