EN
  • EN
  • DE

SN74ABT620DW

Part No SN74ABT620DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ABT620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74ABT620DWE4-NDR,2156-SN74ABT620DW,TEXTISSN74ABT620DW,-SN74ABT620DW-NDR,SN74ABT620DWG4-ND,-SN74ABT620DWG4-NDR,296-4041-5-NDR,-296-4041-5-ND,SN74ABT620DWE4-ND,-SN74ABT620DWE4,-296-4041-5,296-4041-5,SN74ABT620DWE4,SN74ABT620DWG4,-SN74ABT620DWG4
Standard Package 25
Win Source Part Number 1042458-SN74ABT620DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT620DW CAD Model

Description

The SN74ABT620DW from Texas Instruments is a high-performance, BiCMOS octal bus transceiver designed with two 8-bit back-to-back registers that store data flowing in both the A-to-B and B-to-A directions. This integrated circuit is part of the ABT family, which is known for its advanced BiCMOS technology, providing both high-speed operation and the capability to handle significant power and voltage levels.

Key Features:

  • Bi-Directional Communication: The SN74ABT620DW allows for two-way data flow, making it ideal for bidirectional bus interfacing in applications such as byte data swapping in processors or memory devices.
  • High-Speed Operation: With a typical shift speed of 6.5 ns, this transceiver is well-suited for high-speed data transfer and communication systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5 V to 5.5 V, providing flexibility in various power environments.
  • Low Power Consumption: This device features a reduced power-up output impedance, which minimizes the current draw from the power supply, making it suitable for power-sensitive applications.
  • Output Disable Feature: The outputs can be placed in a high-impedance state, thereby minimizing the loading effect on the bus lines when the device is not in active use.
  • Robust Design: The SN74ABT620DW is designed with inputs and outputs that are immune to latch-up and it features overvoltage protection, ensuring device integrity under harsh conditions.

Applications:

The SN74ABT620DW is versatile and can be used in a variety of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Memory Interfacing
  • Data Communication Systems
  • Data Multiplexing
  • Peripheral Device Interfacing

With its high-speed data transfer capabilities and robust design, the SN74ABT620DW from Texas Instruments is an excellent choice for designers looking for a reliable bus transceiver for their digital interfacing needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess