EN
  • EN
  • DE

SN74ABT373DBRE4

Part No SN74ABT373DBRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
High Level Output Current -32 mA
Independent Circuits 1
Lead Free Contains Lead
Logic Function D-Type, Latch
Low Level Output Current 32 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Circuits 8
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Current 64 mA
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 5.7 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 4.6 ns
Weight 156.687814 mg
Win Source Part Number 1094798-SN74ABT373DBRE4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ABT373DBRE4 CAD Model

Description

Product Overview: SN74ABT373DBRE4

The SN74ABT373DBRE4 is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, offering a perfect blend of speed and power consumption. It is specifically tailored for high-speed memory storage and data manipulation in a wide range of digital applications.

Key Features

  • Logic Type: Octal Transparent D-type Latches
  • Logic Family: ABT
  • Output Type: 3-State Outputs
  • Number of Bits per Element: 8
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 4.5V to 5.5V
  • IC Package Type: SSOP (Shrink Small-Outline Package)
  • Pin Count: 20
  • Mounting Type: Surface Mount

The SN74ABT373DBRE4 features a transparent latch design, which means that while the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs. A buffered output-enable (OE) input can be used to place the eight outputs in either a normal logic state (high or low logic levels) or the high-impedance state. In the latter case, the outputs neither load nor drive the bus lines significantly. The high-impedance state and increased drive provide the capability to drive bus lines without the need for interface or pull-up components.

Furthermore, the SN74ABT373DBRE4 has a typical clock-to-output time of 3.4ns and a maximum of 6.5ns, ensuring swift data transfer rates. This makes it an ideal choice for interfacing with high-speed microprocessors. The device also supports live insertion and withdrawal, enhancing its flexibility and ease of use in complex systems.

With its robust design and versatile functionality, the SN74ABT373DBRE4 from Texas Instruments is an excellent choice for system designers looking for a reliable and efficient solution for data storage and transfer applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,165 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess