EN
  • EN
  • DE

SN74ABT244APWLE

Part No SN74ABT244APWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253138-SN74ABT244APWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT244APWLE CAD Model

Description

SN74ABT244APWLE Octal Buffer/Line Driver from Texas Instruments

The SN74ABT244APWLE from Texas Instruments is a high-performance, octal buffer and line driver designed to offer 3-state outputs for bus-oriented applications. This device is optimized for driving heavily loaded bus lines with a high fan-out. It is ideally suited for interfacing with high-speed microprocessors and can significantly improve the overall speed of a bus system by providing the required high current to drive the capacitive loads.

Key Features:

  • High-Speed Performance: The SN74ABT244APWLE operates at exceptional speed levels, making it suitable for high-speed data transmission and critical timing applications.
  • 3-State Outputs: The device features 3-state outputs that can be placed in a high-impedance state, effectively disconnecting the output from the bus line, which is essential for bus-oriented systems.
  • Low Power Consumption: Despite its high-speed capabilities, this octal buffer/line driver maintains low power dissipation, which is crucial for energy-sensitive designs.
  • Wide Operating Temperature Range: The device is designed to perform reliably over a broad temperature range, making it suitable for industrial and automotive applications.
  • Compatibility: It is compatible with TTL levels and can be used in mixed-technology systems that incorporate ABT and TTL logic devices.

Applications:

The SN74ABT244APWLE is versatile and can be used in various applications that require high-speed signal buffering and driving capabilities. Typical applications include:

  • Memory drivers
  • Bus-oriented systems
  • Data transmission systems
  • Microprocessor or microcontroller interfacing
  • Driving heavily loaded bus lines in computing and telecommunication systems

Package and Quality:

The device comes in a TSSOP (Thin Shrink Small-Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, making the SN74ABT244APWLE a reliable choice for designers and engineers looking for a robust buffer/line driver solution.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess