The SN74LVC06ADGVRG4 is a high-performance, hex inverter buffer/driver from Texas Instruments designed to accommodate a wide range of applications, from industrial to consumer electronics. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Logic Type: Inverter with Open Drain
- Number of Circuits: 6
- Output Current: -32mA, 32mA
- Voltage - Supply: 1.65V to 5.5V
- Operating Temperature: -40°C to 85°C
- Logic Level - Low: 0.8V (Max) at 3.3V
- Logic Level - High: 2V (Min) at 3.3V
- Mounting Type: Surface Mount
- Package / Case: TVSOP, SSOP-14
Performance Benefits
The SN74LVC06ADGVRG4 offers a plethora of performance benefits that make it an ideal choice for designers. With its support for a broad voltage range, it can easily interface with 5V and 3.3V systems, making it highly versatile. The open-drain outputs allow for the creation of wired-OR logic gates, adding to its flexibility in complex logic circuits. Additionally, the device has a high drive capability, which is perfect for driving heavy loads or for use in bus-termination applications.
Applications
Thanks to its robust design and flexible voltage compatibility, the SN74LVC06ADGVRG4 can be used in a variety of applications, including:
- Logic level shifting
- Bus termination
- Wired-OR logic configurations
- Line driving
- Buffering for data transmission lines
- Consumer electronics
- Industrial control systems
Overall, the SN74LVC06ADGVRG4 from Texas Instruments is a reliable and flexible solution for designers looking to implement inverting functions with high-voltage tolerance and open-drain outputs in their digital systems.